Vishay Intertechnology, Inc. RES 0.6 OHM 3W 0.1% WW AXIAL RWR89SR600BRRSL

Description
RES 0.6ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.6ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.6 OHM 3W 0.1% WW AXIAL - RWR89SR600BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.6 OHM 3W 0.1% WW AXIAL
RWR89SR600BRRSL
RES 0.6 OHM 3W 0.1% WW AXIAL RWR89SR600BRRSL
RES 0.6ohm 3W 0.1% WW AXIAL

RES 0.6ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR600BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR600BRRSL-ND
Through Hole Resistors RWR89SR600BRRSL-ND
600 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

600 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR600BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR600BRRSL
Wirewound Resistors 3110-RWR89SR600BRRSL
ESS-2B .6 .1% RWR89SR600BR RSL

ESS-2B .6 .1% RWR89SR600BR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR600BRRSL RWR89SR600BRRSL-ND 3110-RWR89SR600BRRSL
Product Name RES 0.6 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6000 ohms 0.6000 ohms 0.6000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers