Vishay Intertechnology, Inc. RES 0.562 OHM 3W 1% WW AXIAL RWR89SR562FPRSL

Description
RES 0.562ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.562ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.562 OHM 3W 1% WW AXIAL - RWR89SR562FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 3W 1% WW AXIAL
RWR89SR562FPRSL
RES 0.562 OHM 3W 1% WW AXIAL RWR89SR562FPRSL
RES 0.562ohm 3W 1% WW AXIAL

RES 0.562ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR562FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR562FPRSL-ND
Through Hole Resistors RWR89SR562FPRSL-ND
562 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR562FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR562FPRSL
Wirewound Resistors 3110-RWR89SR562FPRSL
ESS-2B .562 1% RWR89SR562FP RSL

ESS-2B .562 1% RWR89SR562FP RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR562FPRSL RWR89SR562FPRSL-ND 3110-RWR89SR562FPRSL
Product Name RES 0.562 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers