Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR536FSS70

Description
ESS-2B .536 1% RWR89SR536FS S70
Request a Quote Datasheet
Description
ESS-2B .536 1% RWR89SR536FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR536FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR536FSS70
Wirewound Resistors 3110-RWR89SR536FSS70
ESS-2B .536 1% RWR89SR536FS S70

ESS-2B .536 1% RWR89SR536FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR536FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR536FSS70-ND
Through Hole Resistors RWR89SR536FSS70-ND
536 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.536 OHM 3W 1% WW AXIAL - RWR89SR536FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.536 OHM 3W 1% WW AXIAL
RWR89SR536FSS70
RES 0.536 OHM 3W 1% WW AXIAL RWR89SR536FSS70
RES 0.536ohm 3W 1% WW AXIAL

RES 0.536ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR536FSS70 RWR89SR536FSS70-ND RWR89SR536FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.536 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5360 ohms 0.5360 ohms 0.5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers