Vishay Intertechnology, Inc. RES 0.511 OHM 3W 1% WW AXIAL RWR89SR511FSS73

Description
RES 0.511ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.511ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.511 OHM 3W 1% WW AXIAL - RWR89SR511FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 3W 1% WW AXIAL
RWR89SR511FSS73
RES 0.511 OHM 3W 1% WW AXIAL RWR89SR511FSS73
RES 0.511ohm 3W 1% WW AXIAL

RES 0.511ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR511FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR511FSS73
Wirewound Resistors 3110-RWR89SR511FSS73
ESS-2B .511 1% RWR89SR511FS S73

ESS-2B .511 1% RWR89SR511FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR511FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR511FSS73-ND
Through Hole Resistors RWR89SR511FSS73-ND
511 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay - 64C5663 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
64C5663
Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay 64C5663
Resistor,Metal Alloy,0.511Ohms,1+/- % Tol,-400,400ppm-TC

Resistor,Metal Alloy,0.511Ohms,1+/-% Tol,-400,400ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89SR511FSS73 3110-RWR89SR511FSS73 RWR89SR511FSS73-ND 64C5663
Product Name RES 0.511 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625995-0 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details