Vishay Intertechnology, Inc. RES 0.61 OHM 3W 0.5% WW AXIAL RWR89SR610DRRSL

Description
RES 0.61ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.61ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.61 OHM 3W 0.5% WW AXIAL - RWR89SR610DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.61 OHM 3W 0.5% WW AXIAL
RWR89SR610DRRSL
RES 0.61 OHM 3W 0.5% WW AXIAL RWR89SR610DRRSL
RES 0.61ohm 3W 0.5% WW AXIAL

RES 0.61ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR610DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR610DRRSL
Wirewound Resistors 3110-RWR89SR610DRRSL
ESS-2B .61 .5% RWR89SR610DR RSL

ESS-2B .61 .5% RWR89SR610DR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR610DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR610DRRSL-ND
Through Hole Resistors RWR89SR610DRRSL-ND
610 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

610 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR610DRRSL 3110-RWR89SR610DRRSL RWR89SR610DRRSL-ND
Product Name RES 0.61 OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6100 ohms 0.6100 ohms 0.6100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623773-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details