Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR619FRBSL

Description
619 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
619 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR619FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR619FRBSL-ND
Through Hole Resistors RWR89SR619FRBSL-ND
619 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.619 OHM 3W 1% WW AXIAL - RWR89SR619FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 3W 1% WW AXIAL
RWR89SR619FRBSL
RES 0.619 OHM 3W 1% WW AXIAL RWR89SR619FRBSL
RES 0.619ohm 3W 1% WW AXIAL

RES 0.619ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR619FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR619FRBSL
Wirewound Resistors 3110-RWR89SR619FRBSL
ESS-2B .619 1% RWR89SR619FR BSL

ESS-2B .619 1% RWR89SR619FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR619FRBSL-ND RWR89SR619FRBSL 3110-RWR89SR619FRBSL
Product Name Through Hole Resistors RES 0.619 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details