Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR689FRB12

Description
ESS-2B .689 1% RWR89SR689FR B12
Request a Quote Datasheet
Description
ESS-2B .689 1% RWR89SR689FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR689FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR689FRB12
Wirewound Resistors 3110-RWR89SR689FRB12
ESS-2B .689 1% RWR89SR689FR B12

ESS-2B .689 1% RWR89SR689FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR689FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR689FRB12-ND
Through Hole Resistors RWR89SR689FRB12-ND
689 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

689 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.689 OHM 3W 1% WW AXIAL - RWR89SR689FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.689 OHM 3W 1% WW AXIAL
RWR89SR689FRB12
RES 0.689 OHM 3W 1% WW AXIAL RWR89SR689FRB12
RES 0.689ohm 3W 1% WW AXIAL

RES 0.689ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR689FRB12 RWR89SR689FRB12-ND RWR89SR689FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.689 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.6890 ohms 0.6890 ohms 0.6890 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details