Vishay Intertechnology, Inc. RES 0.787 OHM 3W 1% WW AXIAL RWR89SR787FRRSL

Description
RES 0.787ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.787ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.787 OHM 3W 1% WW AXIAL - RWR89SR787FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 3W 1% WW AXIAL
RWR89SR787FRRSL
RES 0.787 OHM 3W 1% WW AXIAL RWR89SR787FRRSL
RES 0.787ohm 3W 1% WW AXIAL

RES 0.787ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR787FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR787FRRSL-ND
Through Hole Resistors RWR89SR787FRRSL-ND
787 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR787FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR787FRRSL
Wirewound Resistors 3110-RWR89SR787FRRSL
ESS-2B .787 1% RWR89SR787FR RSL

ESS-2B .787 1% RWR89SR787FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR787FRRSL RWR89SR787FRRSL-ND 3110-RWR89SR787FRRSL
Product Name RES 0.787 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers