Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR681FRS73

Description
681 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
681 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR681FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR681FRS73-ND
Through Hole Resistors RWR89SR681FRS73-ND
681 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.681 OHM 3W 1% WW AXIAL - RWR89SR681FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 3W 1% WW AXIAL
RWR89SR681FRS73
RES 0.681 OHM 3W 1% WW AXIAL RWR89SR681FRS73
RES 0.681ohm 3W 1% WW AXIAL

RES 0.681ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR681FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR681FRS73
Wirewound Resistors 3110-RWR89SR681FRS73
ESS-2B .681 1% RWR89SR681FR S73

ESS-2B .681 1% RWR89SR681FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR681FRS73-ND RWR89SR681FRS73 3110-RWR89SR681FRS73
Product Name Through Hole Resistors RES 0.681 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details