787 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B .787 .1% RWR89SR787BS S70
RES 0.787ohm 3W 0.1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89SR787BSS70-ND | 3110-RWR89SR787BSS70 | RWR89SR787BSS70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 0.787 OHM 3W 0.1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.7870 ohms | 0.7870 ohms | 0.7870 ohms |