The US6M2 is a dual MOSFET module integrating an N-channel and P-channel MOSFET in a TUMT6 package, designed for low-voltage switching applications with 2.5V gate drive capability. It has a TUMT6 package measuring 1.7x1.0mm, with a maximum total power dissipation of 1.0W when mounted on a ceramic board. The N-channel device has a 30V drain-source voltage rating and on-resistance of up to 340mΩ at 2.5V gate drive, while the P-channel device supports −20V and up to 800mΩ on-resistance at 2.5V. Both include built-in gate-source protection diodes and body diodes with forward voltage up to 1.2V. Thermal resistance is 125°C/W total. The device meets RoHS compliance and is qualified for general electronics use, excluding safety-critical systems.
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | US6M2 | US6M2 |
| Product Name | 2.5V Drive Nch+Pch MOSFET | 2.5V Drive Nch+Pch MOSFET |
| Polarity | N-Channel; P-Channel | N-Channel; P-Channel |
| V(BR)DSS | 30 volts | 30 volts |
| IDSS | 1500 milliamps | 1500 milliamps |
| PD | 1000 milliwatts | 1000 milliwatts |