ROHM Semiconductor GmbH 4V Drive Nch+Nch MOSFET US6K2

Description
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Description
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The US6K2 is a dual N-channel MOSFET in a TUMT6 surface-mount package designed for switching applications. It has a drain-source voltage rating of 30 V, continuous drain current of ±1.4 A, and maximum power dissipation of 1.0 W. The device features low on-resistance (up to 240 mΩ at V_GS = 10 V), built-in gate-source protection diodes, and is characterized for operation at -4 V gate drive. It is RoHS compliant and rated for a junction temperature range of -55 to +150 °C. Thermal resistance junction-to-ambient is up to 137 °C/W when mounted on FR4 with a 625 mm² copper pad.

Datasheet Summary
Powered by GS/AI

The US6K2 is a dual N-channel MOSFET in a TUMT6 surface-mount package designed for switching applications. It has a drain-source voltage rating of 30 V, continuous drain current of ±1.4 A, and maximum power dissipation of 1.0 W. The device features low on-resistance (up to 240 mΩ at V_GS = 10 V), built-in gate-source protection diodes, and is characterized for operation at -4 V gate drive. It is RoHS compliant and rated for a junction temperature range of -55 to +150 °C. Thermal resistance junction-to-ambient is up to 137 °C/W when mounted on FR4 with a 625 mm² copper pad.

Suppliers

Company
Product
Description
Supplier Links
4V Drive Nch+Nch MOSFET - US6K2 - ROHM Semiconductor GmbH
Willich, Germany
4V Drive Nch+Nch MOSFET
US6K2
4V Drive Nch+Nch MOSFET US6K2
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
4V Drive Nch+Nch MOSFET - US6K2 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Nch+Nch MOSFET
US6K2
4V Drive Nch+Nch MOSFET US6K2
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
Singapore, Singapore
4V MOSFET Transistor
285-US6K2
4V MOSFET Transistor 285-US6K2
4V Drive Nch+Nch MOS FET Product overview: US6K2 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-US6K2 can be used for catalog matching and distributor lookup.

4V Drive Nch+Nch MOS FET Product overview: US6K2 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-US6K2 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - US6K2 - 1278273-US6K2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - US6K2
1278273-US6K2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - US6K2 1278273-US6K2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1278273-US6K2 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1278273-US6K2
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number US6K2 US6K2 285-US6K2 1278273-US6K2
Product Name 4V Drive Nch+Nch MOSFET 4V Drive Nch+Nch MOSFET 4V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - US6K2
Polarity N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 1400 milliamps 1400 milliamps
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827066P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0026 ohms
View Details
8 suppliers
Mosfet, Nn Channel, 60V, 0.35A, Sot666; Channel Type Nexperia - 59T0226 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 350 milliamps
Package Type TO-3
View Details