ROHM Semiconductor GmbH 2.5V Drive Pch+SBD MOSFET US5U30

Description
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.
Request a Quote
Description
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The US5U30 is a 2.5V drive P-channel MOSFET with an integrated Schottky barrier diode in a SOT-353T package, designed for low-voltage switching applications. It has a maximum drain-source voltage of -20V, a continuous drain current of ±1A, and a maximum on-resistance of 390mΩ at -4.5V gate drive. The MOSFET and diode share a total power dissipation of 1.0W, with a junction temperature rating of up to 150°C. The integrated Schottky diode has a reverse voltage rating of 20V and a forward voltage of up to 0.47V at 0.5A. The device is RoHS compliant and features a marking of U30, shipped in 3000-piece tape reels with an 8mm tape width.

Datasheet Summary
Powered by GS/AI

The US5U30 is a 2.5V drive P-channel MOSFET with an integrated Schottky barrier diode in a SOT-353T package, designed for low-voltage switching applications. It has a maximum drain-source voltage of -20V, a continuous drain current of ±1A, and a maximum on-resistance of 390mΩ at -4.5V gate drive. The MOSFET and diode share a total power dissipation of 1.0W, with a junction temperature rating of up to 150°C. The integrated Schottky diode has a reverse voltage rating of 20V and a forward voltage of up to 0.47V at 0.5A. The device is RoHS compliant and features a marking of U30, shipped in 3000-piece tape reels with an 8mm tape width.

Suppliers

Company
Product
Description
Supplier Links
2.5V Drive Pch+SBD MOSFET - US5U30 - ROHM Semiconductor GmbH
Willich, Germany
2.5V Drive Pch+SBD MOSFET
US5U30
2.5V Drive Pch+SBD MOSFET US5U30
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.

ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.

Supplier's Site Datasheet
2.5V Drive Pch+SBD MOSFET - US5U30 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2.5V Drive Pch+SBD MOSFET
US5U30
2.5V Drive Pch+SBD MOSFET US5U30
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.

ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - US5U30 - 1278267-US5U30 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - US5U30
1278267-US5U30
TRANSISTORS - Transistors - FETs, MOSFETs - RF - US5U30 1278267-US5U30
Manufacturer: Rohm Semiconductor Win Source Part Number: 1278267-US5U30 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1278267-US5U30
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
-20V -1.5A MOSFET Transistor
285-US5U30
-20V -1.5A MOSFET Transistor 285-US5U30
Small switching (-20V, -1.5A) Product overview: US5U30 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -1.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-US5U30 can be used for catalog matching and distributor lookup.

Small switching (-20V, -1.5A) Product overview: US5U30 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -1.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-US5U30 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number US5U30 US5U30 1278267-US5U30 285-US5U30
Product Name 2.5V Drive Pch+SBD MOSFET 2.5V Drive Pch+SBD MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - US5U30 -20V -1.5A MOSFET Transistor
Polarity P-Channel P-Channel
V(BR)DSS -20 volts -20 volts
IDSS -1000 milliamps -1000 milliamps
PD 700 milliwatts 700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs - CSD87312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0380 ohms
View Details
8 suppliers
 - 2EDS8265HXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
Single FETs, MOSFETs - BSS138AKA/LF1R-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers