The US6J11 is a P-channel+P-channel MOSFET pair in a TUMT6 surface-mount package designed for low-voltage switching applications. It features a drain-source voltage rating of -12V, a continuous drain current of ±1.3A, and a maximum on-state resistance of 260mΩ at -4.5V gate drive. The device supports 1.5V gate drive, includes built-in gate-source protection diodes, and is RoHS compliant. The package measures 2.0mm × 2.1mm × 0.8mm. It operates over a junction temperature range of -55°C to +150°C and meets RoHS standards. Power dissipation is rated at 1.0W with thermal resistance values of up to 137°C/W under standard mounting conditions.
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
1.5V Drive Pch+Pch MOSFET Product overview: US6J11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-US6J11 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1278271-US6J11
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | US6J11 | US6J11 | 285-US6J11 | 1278271-US6J11 |
| Product Name | 1.5V Drive Pch+Pch MOSFET | 1.5V Drive Pch+Pch MOSFET | 1.5V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - US6J11 |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | -12 volts | -12 volts | ||
| IDSS | -1300 milliamps | -1300 milliamps | ||
| PD | 1000 milliwatts | 1000 milliwatts |