IPZA60R016CM8 600 V CoolMOS™ 8 power transistor
The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7.
It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market.
Summary of Features
Best-in-class RDS(on)*A
Significant reduction of losses
Excellent commutation ruggedness
Integrated fast body diode
.XT interconnection
ESD protection
Benefits
Increased power density
Ease of use and fast design-in
Low ringing tendency
Simplified thermal management
Simplified portfolio
Potential Applications
Power supplies and converters
PFC stages & LLC resonant converters
High efficiency switching applications e.g.: server, telecom, EV charging, UPS
Designers who used this product also designed with
1ED3123MC12H | Gate driver ICs
1ED3124MU12F | Gate driver ICs
1ED44171N01B | Gate driver ICs
IRS4427S | Gate driver ICs
IMBG120R234M2H | Silicon Carbide MOSFET Discretes
IMZ120R030M1H | Silicon Carbide MOSFET Discretes
IDH08SG60C | CoolSiC™ Schottky Diodes
IKZA50N65SS5 | IGBT discretes
IDW40G120C5B | CoolSiC™ Schottky Diodes
2EDB8259Y | Gate driver ICs
2EDR8259X | Gate driver ICs
1ED44173N01B | Gate driver ICs
1EDB8275F | Gate driver ICs
2ED2110S06M | Gate driver ICs
1ED3123MC12H | Gate driver ICs
1ED3124MU12F | Gate driver ICs
1ED44171N01B | Gate driver ICs
IRS4427S | Gate driver ICs
IMBG120R234M2H | Silicon Carbide MOSFET Discretes
IMZ120R030M1H | Silicon Carbide MOSFET Discretes
IDH08SG60C | CoolSiC™ Schottky Diodes
IKZA50N65SS5 | IGBT discretes
1 2 3 4
IPZA60R016CM8 600 V CoolMOS™ 8 power transistor
The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7.
It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market.
Summary of Features
- Best-in-class RDS(on)*A
- Significant reduction of losses
- Excellent commutation ruggedness
- Integrated fast body diode
- .XT interconnection
- ESD protection
Benefits
- Increased power density
- Ease of use and fast design-in
- Low ringing tendency
- Simplified thermal management
- Simplified portfolio
Potential Applications
- Power supplies and converters
- PFC stages & LLC resonant converters
- High efficiency switching applications e.g.: server, telecom, EV charging, UPS
Designers who used this product also designed with
- 1ED3123MC12H |
Gate driver ICs
- 1ED3124MU12F |
Gate driver ICs
- 1ED44171N01B |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- IMBG120R234M2H |
Silicon Carbide MOSFET Discretes
- IMZ120R030M1H |
Silicon Carbide MOSFET Discretes
- IDH08SG60C |
CoolSiC™ Schottky Diodes
- IKZA50N65SS5 |
IGBT discretes
- IDW40G120C5B |
CoolSiC™ Schottky Diodes
- 2EDB8259Y |
Gate driver ICs
- 2EDR8259X |
Gate driver ICs
- 1ED44173N01B |
Gate driver ICs
- 1EDB8275F |
Gate driver ICs
- 2ED2110S06M |
Gate driver ICs
- 1ED3123MC12H |
Gate driver ICs
- 1ED3124MU12F |
Gate driver ICs
- 1ED44171N01B |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- IMBG120R234M2H |
Silicon Carbide MOSFET Discretes
- IMZ120R030M1H |
Silicon Carbide MOSFET Discretes
- IDH08SG60C |
CoolSiC™ Schottky Diodes
- IKZA50N65SS5 |
IGBT discretes
1
2
3
4