N-Channel 650V 17.5A (Tc) 151W (Tc) Through Hole PG-TO247-3-41
MOSFET 650V CoolMOS CFD2 is Infineon's second generation of market leading high voltage CoolMOS MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and ther
MOSFET N-CH 650V 17.5A TO247-3
MOSFET N-CH 650V 17.5A TO247-3
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 448-IPW65R190CFDFKSA2-ND | IPW65R190CFDFKSA2 | IPW65R190CFDFKSA2 | IPW65R190CFDFKSA2 |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 650 volts |