Manufacturer: Infineon Technologies
Win Source Part Number: 1186484-IPW65R110CFD
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
MOSFETs N-Ch 650V 31.2A TO247-3 Product overview: IPW65R110CFDA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 31.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 31.2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW65R110CFDA can be used for catalog matching and distributor lookup.
MOSFET N-Ch 650V 31.2A TO247-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1186484-IPW65R110CFDA | 2088-IPW65R110CFDA | IPW65R110CFDA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R110CFDA | 650V 31.2A MOSFET Transistor | MOSFET |
| Package Type | SOT3 | Tube |