Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPW65R095C7

Description
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features 650V voltage Revolutionary best-in-class R DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter applications Lowest conduction losses/package Low switching losses Better light load efficiency Increasing power density Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar PC power Applications 48 V intermediate bus converter (IBC) EV charging EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs Download Gate Driver ICs overview Designers who used this product also designed with IDH10G65C5 | CoolSiC™ Schottky Diodes IMBG120R234M2H | Silicon Carbide MOSFET Discretes IDH10G65C5 | CoolSiC™ Schottky Diodes IMBG120R234M2H | Silicon Carbide MOSFET Discretes IDH10G65C5 | CoolSiC™ Schottky Diodes IMBG120R234M2H | Silicon Carbide MOSFET Discretes
Request a Quote
Description
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features 650V voltage Revolutionary best-in-class R DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter applications Lowest conduction losses/package Low switching losses Better light load efficiency Increasing power density Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar PC power Applications 48 V intermediate bus converter (IBC) EV charging EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs Download Gate Driver ICs overview Designers who used this product also designed with IDH10G65C5 | CoolSiC™ Schottky Diodes IMBG120R234M2H | Silicon Carbide MOSFET Discretes IDH10G65C5 | CoolSiC™ Schottky Diodes IMBG120R234M2H | Silicon Carbide MOSFET Discretes IDH10G65C5 | CoolSiC™ Schottky Diodes IMBG120R234M2H | Silicon Carbide MOSFET Discretes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPW65R095C7 is a 650V CoolMOS™ C7 power transistor designed for high-efficiency switching applications such as PFC and PWM stages in computing, server, telecom, UPS, and solar systems. It is packaged in a TO-247 case with a maximum drain-source on-state resistance of 95 mΩ, a gate charge of 45 nC, and a continuous drain current rating of 45 A at 25°C case temperature. The device supports a pulsed drain current of 100 A and has a maximum junction temperature of 150°C. It is qualified for industrial-grade applications per JEDEC standards J-STD-20 and JESD22, and features Pb-free plating and halogen-free mold compound.

Datasheet Summary
Powered by GS/AI

The IPW65R095C7 is a 650V CoolMOS™ C7 power transistor designed for high-efficiency switching applications such as PFC and PWM stages in computing, server, telecom, UPS, and solar systems. It is packaged in a TO-247 case with a maximum drain-source on-state resistance of 95 mΩ, a gate charge of 45 nC, and a continuous drain current rating of 45 A at 25°C case temperature. The device supports a pulsed drain current of 100 A and has a maximum junction temperature of 150°C. It is qualified for industrial-grade applications per JEDEC standards J-STD-20 and JESD22, and features Pb-free plating and halogen-free mold compound.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPW65R095C7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPW65R095C7
500V-950V N-Channel Power MOSFET IPW65R095C7
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features 650V voltage Revolutionary best-in-class R DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter applications Lowest conduction losses/package Low switching losses Better light load efficiency Increasing power density Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar PC power Applications 48 V intermediate bus converter (IBC) EV charging EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs Download Gate Driver ICs overview Designers who used this product also designed with IDH10G65C5 | CoolSiC™ Schottky Diodes IMBG120R234M2H | Silicon Carbide MOSFET Discretes IDH10G65C5 | CoolSiC™ Schottky Diodes IMBG120R234M2H | Silicon Carbide MOSFET Discretes IDH10G65C5 | CoolSiC™ Schottky Diodes IMBG120R234M2H | Silicon Carbide MOSFET Discretes

Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range.


Summary of Features

  • 650V voltage
  • Revolutionary best-in-class R DS(on)/package
  • Reduced energy stored in output capacitance (Eoss)
  • Lower gate charge Qg
  • Space saving through use of smaller packages or reduction of parts
  • 12 years manufacturing experience in superjunction technology

Benefits

  • Improved safety margin and suitable for both SMPS and solar inverter applications
  • Lowest conduction losses/package
  • Low switching losses
  • Better light load efficiency
  • Increasing power density
  • Outstanding CoolMOS™ quality

Potential Applications

  • Telecom
  • Server
  • Solar
  • PC power

Applications

  • 48 V intermediate bus converter (IBC)
  • EV charging

EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs

Download Gate Driver ICs overview


Designers who used this product also designed with


  • IDH10G65C5 |
    CoolSiC™ Schottky Diodes
  • IMBG120R234M2H |
    Silicon Carbide MOSFET Discretes
  • IDH10G65C5 |
    CoolSiC™ Schottky Diodes
  • IMBG120R234M2H |
    Silicon Carbide MOSFET Discretes
  • IDH10G65C5 |
    CoolSiC™ Schottky Diodes
  • IMBG120R234M2H |
    Silicon Carbide MOSFET Discretes
Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
2088-IPW65R095C7
MOSFET Transistor 2088-IPW65R095C7
MOSFETs HIGH POWERNEW Product overview: IPW65R095C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW65R095C7 can be used for catalog matching and distributor lookup.

MOSFETs HIGH POWERNEW Product overview: IPW65R095C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW65R095C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R095C7 - 1186481-IPW65R095C7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R095C7
1186481-IPW65R095C7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R095C7 1186481-IPW65R095C7
Manufacturer: Infineon Technologies Win Source Part Number: 1186481-IPW65R095C7 Family Name: IPW65R095C7 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STW43N60DM2; STW37N60DM2AG; STW36NM60ND; STW45N60DM2AG; Introduction Date: October 11, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186481-IPW65R095C7
Family Name: IPW65R095C7
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STW43N60DM2; STW37N60DM2AG; STW36NM60ND; STW45N60DM2AG;
Introduction Date: October 11, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPW65R095C7 2088-IPW65R095C7 1186481-IPW65R095C7 IPW65R095C7
Product Name 500V-950V N-Channel Power MOSFET MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R095C7 MOSFET
Polarity N-Channel; N N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.0950 ohms
QG 45 nC
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data