Infineon Technologies AG Single FETs, MOSFETs IPW65R080CFDFKSA2

Description
N-Channel 650V 43.3A (Tc) 391W (Tc) Through Hole PG-TO247-3
Request a Quote Datasheet
Description
N-Channel 650V 43.3A (Tc) 391W (Tc) Through Hole PG-TO247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPW65R080CFDFKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPW65R080CFDFKSA2-ND
Single FETs, MOSFETs 448-IPW65R080CFDFKSA2-ND
N-Channel 650V 43.3A (Tc) 391W (Tc) Through Hole PG-TO247-3

N-Channel 650V 43.3A (Tc) 391W (Tc) Through Hole PG-TO247-3

Buy Now Datasheet
MOSFET

MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW65R080CFDFKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW65R080CFDFKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW65R080CFDFKSA2
MOSFET N-CH 650V 43.3A TO247-3

MOSFET N-CH 650V 43.3A TO247-3

Supplier's Site
Mosfet, N-Ch, 650V, 43.3A, To-247 Rohs Compliant Infineon - 26AK2295 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 43.3A, To-247 Rohs Compliant Infineon
26AK2295
Mosfet, N-Ch, 650V, 43.3A, To-247 Rohs Compliant Infineon 26AK2295
MOSFET, N-CH, 650V, 43.3A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 43.3A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPW65R080CFDFKSA2-ND IPW65R080CFDFKSA2 IPW65R080CFDFKSA2 26AK2295
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 43.3A, To-247 Rohs Compliant Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers