The IQE006NE2LM5SC is a 25 V N-channel MOSFET in a PG-WHSON-8 package measuring 3.3 mm x 3.3 mm with a 0.65 mm pitch, designed for high-efficiency power applications. It features a maximum on-resistance of 0.58 mΩ at 20 A and 10 V gate drive, a continuous drain current of 310 A, and a peak avalanche energy rating of 140 mJ. The device is fully qualified for industrial applications per JEDEC standards, is halogen-free per IEC 61249-2-21, and complies with RoHS. Thermal resistance from junction to case is 1.4 °C/W for a single thermal path and 0.7 °C/W with dual-side cooling. The package supports surface-mount assembly with a thermal pad connected to the source terminal for enhanced heat dissipation.
OptiMOS™ low-voltage power MOSFET 25 V in PQFN 3.3x3.3 Source-Down DSC package with industry leading RDS(on) and superior thermal performance
Infineon is presenting the new product of the portfolio extension for the innovative Source-Down technology: the OptiMOSTM 5 25 V PQFN 3.3x3.3 Source-Down DSC: IQE006NE2LM5SC. The revolutionary Source-Down technology introduces a flipped silicon die, which is positioned upside down inside of the components. This adjustment allows the source potential (instead of the drain potential) to be connected to the PCB over the thermal pad. Therefore, it offers several advantages, such as increased thermal capability, advanced power density or improved layout possibilities.
Furthermore, the higher efficiency, the reduced active cooling requirements and the effective layout for thermal management are benefits at the system level. Thanks to the new benchmark RDS(on) and the innovative layout capacities enable the Source-Down concept to have a leading position in temperature management.
Moreover, with the dual-side cooling package three times more power can be dissipated compared to the overmolded package. The Source-Down portfolio is addressing applications, such as drives, telecom, SMPS or server. The new technology can be found in two different footprints for now: Source-Down Standard-Gate and Source-Down Center-Gate (optimized for parallelization).
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IQE006NE2LM5SC |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IQE006NE2LM5SC |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 5.80E-4 ohms |