Infineon Technologies AG 650V 43.3A MOSFET Transistor IPW65R080CFDAFKSA1

Description
MOSFET N-CH 650V 43.3A TO247-3 Product overview: IPW65R080CFDAFKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 43.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 43.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW65R080CFDAFKS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 43.3A TO247-3 Product overview: IPW65R080CFDAFKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 43.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 43.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW65R080CFDAFKS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 43.3A MOSFET Transistor
278-IPW65R080CFDAFKSA1
650V 43.3A MOSFET Transistor 278-IPW65R080CFDAFKSA1
MOSFET N-CH 650V 43.3A TO247-3 Product overview: IPW65R080CFDAFKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 43.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 43.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW65R080CFDAFKS A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 43.3A TO247-3 Product overview: IPW65R080CFDAFKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 43.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 43.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW65R080CFDAFKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPW65R080CFDAFKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPW65R080CFDAFKSA1-ND
Single FETs, MOSFETs IPW65R080CFDAFKSA1-ND
N-Channel 650V 43.3A (Tc) 391W (Tc) Through Hole PG-TO247-3

N-Channel 650V 43.3A (Tc) 391W (Tc) Through Hole PG-TO247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R080CFDAFKSA1 - 776939-IPW65R080CFDAFKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R080CFDAFKSA1
776939-IPW65R080CFDAFKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R080CFDAFKSA1 776939-IPW65R080CFDAFKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 776939-IPW65R080CFDA FKSA1 Series: Automotive, AEC-Q101, CoolMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 43.3A (Tc) Family Name: IPW65R080CFDA Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PG-TO247-3 Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 4.5V @ 1.76mA Gate Charge (Qg) (Maximum) @ Vgs: 161nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4440pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 391W (Tc) Rds On (Maximum) @ Id, Vgs: 80 mOhm @ 17.6A, 10V Alternative Parts (Cross-Reference): SiHG47N65E-GE3; SiHW47N65E-GE3; STW54NM65ND; SiHG33N65E-GE3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776939-IPW65R080CFDAFKSA1
Series: Automotive, AEC-Q101, CoolMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 43.3A (Tc)
Family Name: IPW65R080CFDA
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: PG-TO247-3
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 4.5V @ 1.76mA
Gate Charge (Qg) (Maximum) @ Vgs: 161nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4440pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 391W (Tc)
Rds On (Maximum) @ Id, Vgs: 80 mOhm @ 17.6A, 10V
Alternative Parts (Cross-Reference): SiHG47N65E-GE3; SiHW47N65E-GE3; STW54NM65ND; SiHG33N65E-GE3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW65R080CFDAFKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW65R080CFDAFKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW65R080CFDAFKSA1
MOSFET N-CH 650V 43.3A TO247-3

MOSFET N-CH 650V 43.3A TO247-3

Supplier's Site
Mosfet, N-Ch, Aec-Q101, 650V, To-247-3; Transistor Polarity Infineon - 13AC9099 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Aec-Q101, 650V, To-247-3; Transistor Polarity Infineon
13AC9099
Mosfet, N-Ch, Aec-Q101, 650V, To-247-3; Transistor Polarity Infineon 13AC9099
MOSFET, N-CH, AEC-Q101, 650V, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:43.3A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.072ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, AEC-Q101, 650V, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:43.3A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.072ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IPW65R080CFDAFKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPW65R080CFDAFKSA1
Single FETs, MOSFETs IPW65R080CFDAFKSA1
MOSFET N-CH 650V 43.3A TO247-3

MOSFET N-CH 650V 43.3A TO247-3

Supplier's Site Datasheet
MOSFET N-Ch 650V 43.3A TO247-3

MOSFET N-Ch 650V 43.3A TO247-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPW65R080CFDAFKSA1 IPW65R080CFDAFKSA1-ND 776939-IPW65R080CFDAFKSA1 IPW65R080CFDAFKSA1 13AC9099 IPW65R080CFDAFKSA1 IPW65R080CFDAFKSA1
Product Name 650V 43.3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R080CFDAFKSA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, Aec-Q101, 650V, To-247-3; Transistor Polarity Infineon Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts
PD 391 milliwatts 391000 milliwatts 391000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data