Infineon Technologies AG Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPZA60R045P7 IPZA60R045P7

Description
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class RonxA and the inherently low gate charge (QG) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM RDS(on)xEoss and RDS(on)xQG Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor RG Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs RDS(on)xQG / RDS(on)xEoss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated RG reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications Adapters and chargers Designers who used this product also designed with 1ED44171N01B | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1ED44171N01B | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1ED44171N01B | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs
Request a Quote
Description
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class RonxA and the inherently low gate charge (QG) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM RDS(on)xEoss and RDS(on)xQG Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor RG Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs RDS(on)xQG / RDS(on)xEoss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated RG reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications Adapters and chargers Designers who used this product also designed with 1ED44171N01B | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1ED44171N01B | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1ED44171N01B | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPZA60R045P7 is a 600V CoolMOS™ P7 N-channel power MOSFET designed for high-efficiency switching applications such as PFC, LLC, and PWM circuits. It is packaged in a PG-TO-247-4-3 case with three terminals for drain, gate, and source. The device has a maximum on-state resistance of 45 mΩ, a pulsed drain current capability of 206 A, and a gate charge of 90 nC. It supports a maximum drain-source voltage of 650 V and features an avalanche energy rating of 217 mJ for single pulses. The MOSFET exhibits ESD robustness exceeding 2 kV (HBM), a body diode commutation speed of 900 A/µs, and is fully qualified according to JEDEC for industrial applications. It is suitable for use in adapters, server power supplies, telecom equipment, and lighting systems.

Datasheet Summary
Powered by GS/AI

The IPZA60R045P7 is a 600V CoolMOS™ P7 N-channel power MOSFET designed for high-efficiency switching applications such as PFC, LLC, and PWM circuits. It is packaged in a PG-TO-247-4-3 case with three terminals for drain, gate, and source. The device has a maximum on-state resistance of 45 mΩ, a pulsed drain current capability of 206 A, and a gate charge of 90 nC. It supports a maximum drain-source voltage of 650 V and features an avalanche energy rating of 217 mJ for single pulses. The MOSFET exhibits ESD robustness exceeding 2 kV (HBM), a body diode commutation speed of 900 A/µs, and is fully qualified according to JEDEC for industrial applications. It is suitable for use in adapters, server power supplies, telecom equipment, and lighting systems.

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPZA60R045P7 - IPZA60R045P7 - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPZA60R045P7
IPZA60R045P7
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPZA60R045P7 IPZA60R045P7
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class RonxA and the inherently low gate charge (QG) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM RDS(on)xEoss and RDS(on)xQG Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor RG Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs RDS(on)xQG / RDS(on)xEoss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated RG reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Applications Adapters and chargers Designers who used this product also designed with 1ED44171N01B | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1ED44171N01B | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1ED44171N01B | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDB8275F | Gate driver ICs 2EDB8259Y | Gate driver ICs

Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use

The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class RonxA and the inherently low gate charge (QG) of the CoolMOS™ 7th generation platform ensure its high efficiency.


Summary of Features

Efficiency

  • 600V P7 enables excellent FOM RDS(on)xEoss and RDS(on)xQG

Ease-of-use

  • ESD ruggedness of ≥ 2kV (HBM class 2)
  • Integrated gate resistor RG
  • Rugged body diode
  • Wide portfolio in through hole and surface mount packages
  • Both standard grade and industrial grade parts are available

Benefits

Efficiency

  • Excellent FOMs RDS(on)xQG / RDS(on)xEoss enable higher efficiency

Ease-of-use

  • Ease-of-use in manufacturing environments by stopping ESD failures occurring
  • Integrated RG reduces MOSFET oscillation sensitivity
  • MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC
  • Excellent ruggedness during hard commutation of the body diode seen in LLC topology
  • Suitable for a wide variety of end applications and output powers
  • Parts available suitable for consumer and industrial applications

Potential Applications

  • TV power supply
  • Industrial SMPS
  • Server
  • Telecom
  • Lighting

Applications

  • Adapters and chargers

Designers who used this product also designed with


  • 1ED44171N01B |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • 1ED44171N01B |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • 1ED44171N01B |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPZA60R045P7
Product Name Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPZA60R045P7
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0450 ohms
QG 90 nC
Unlock Full Specs
to access all available technical data