Infineon Technologies AG Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPW65R060CM8 IPW65R060CM8

Description
650 V CoolMOS™ 8 power transistor The 650 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 650 V CoolMOS™ 7 MOSFET family including C7 and CFD7. It comes with better efficiency compare to its predeccesor. 650 V CoolMOS™ 8 offers the additional 50 V buffer to fulfill the requirement of higher power applications. Beside these advantages, it also includes fast body diode across whole portfolio. Summary of Features Best-in-class R DS(on)*A Integrated fast body diode .XT interconnection ESD protection Minimized cost of maintenance Benefits Increased power density Ease of use and fast design-in Simplified portfolio Reduced assembly cost Potential Applications PFC stages & LLC resonant converters High efficiency switching applications e.g.: Server Telecom EV charging Solid state circuit breaker
Request a Quote
Description
650 V CoolMOS™ 8 power transistor The 650 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 650 V CoolMOS™ 7 MOSFET family including C7 and CFD7. It comes with better efficiency compare to its predeccesor. 650 V CoolMOS™ 8 offers the additional 50 V buffer to fulfill the requirement of higher power applications. Beside these advantages, it also includes fast body diode across whole portfolio. Summary of Features Best-in-class R DS(on)*A Integrated fast body diode .XT interconnection ESD protection Minimized cost of maintenance Benefits Increased power density Ease of use and fast design-in Simplified portfolio Reduced assembly cost Potential Applications PFC stages & LLC resonant converters High efficiency switching applications e.g.: Server Telecom EV charging Solid state circuit breaker
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPW65R060CM8 is a 650 V silicon N-channel MOSFET in a PG-TO247-3 package, designed for high-efficiency switching applications such as PFC stages and LLC resonant converters. It features a maximum drain-source on-state resistance of 60 mΩ, a pulsed drain current of 148 A, and an integrated fast body diode with a reverse recovery charge up to 0.72 μC. The device supports an extended junction temperature up to 175 °C for short durations and meets JEDEC industrial qualification standards. Thermal resistance from junction to case is 0.55 K/W. The package dimensions are standardized to the PG-TO247-3 outline, with a lead spacing of 5.44 mm and case dimensions between 20.80 mm and 21.10 mm in length.

Datasheet Summary
Powered by GS/AI

The IPW65R060CM8 is a 650 V silicon N-channel MOSFET in a PG-TO247-3 package, designed for high-efficiency switching applications such as PFC stages and LLC resonant converters. It features a maximum drain-source on-state resistance of 60 mΩ, a pulsed drain current of 148 A, and an integrated fast body diode with a reverse recovery charge up to 0.72 μC. The device supports an extended junction temperature up to 175 °C for short durations and meets JEDEC industrial qualification standards. Thermal resistance from junction to case is 0.55 K/W. The package dimensions are standardized to the PG-TO247-3 outline, with a lead spacing of 5.44 mm and case dimensions between 20.80 mm and 21.10 mm in length.

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPW65R060CM8 - IPW65R060CM8 - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPW65R060CM8
IPW65R060CM8
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPW65R060CM8 IPW65R060CM8
650 V CoolMOS™ 8 power transistor The 650 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 650 V CoolMOS™ 7 MOSFET family including C7 and CFD7. It comes with better efficiency compare to its predeccesor. 650 V CoolMOS™ 8 offers the additional 50 V buffer to fulfill the requirement of higher power applications. Beside these advantages, it also includes fast body diode across whole portfolio. Summary of Features Best-in-class R DS(on)*A Integrated fast body diode .XT interconnection ESD protection Minimized cost of maintenance Benefits Increased power density Ease of use and fast design-in Simplified portfolio Reduced assembly cost Potential Applications PFC stages & LLC resonant converters High efficiency switching applications e.g.: Server Telecom EV charging Solid state circuit breaker

650 V CoolMOS™ 8 power transistor

The 650 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 650 V CoolMOS™ 7 MOSFET family including C7 and CFD7.

It comes with better efficiency compare to its predeccesor. 650 V CoolMOS™ 8 offers the additional 50 V buffer to fulfill the requirement of higher power applications. Beside these advantages, it also includes fast body diode across whole portfolio.


Summary of Features

  • Best-in-class R DS(on)*A
  • Integrated fast body diode
  • .XT interconnection
  • ESD protection
  • Minimized cost of maintenance

Benefits

  • Increased power density
  • Ease of use and fast design-in
  • Simplified portfolio
  • Reduced assembly cost

Potential Applications

  • PFC stages & LLC resonant converters
  • High efficiency switching applications e.g.:
    • Server
    • Telecom
    • EV charging
    • Solid state circuit breaker
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPW65R060CM8
Product Name Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPW65R060CM8
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0600 ohms
QG 52 nC
Unlock Full Specs
to access all available technical data