The IQE008N03LM5CGSC is a 30 V N-channel MOSFET designed for high-performance switch-mode power supplies, such as synchronous rectifiers. It is packaged in the PG-WHTFN-9 (PQFN 3.3x3.3 mm) case with source-down, center-gate mounting for improved thermal performance. The device has a maximum on-resistance of 0.85 mΩ at V_GS=4.5 V, a continuous drain current of 252 A, and a pulsed drain current of 1008 A. It is avalanche-tested and meets JEDEC industrial qualification standards. Thermal resistance from junction to case is 1.4 °C/W or 0.7 °C/W depending on the thermal path. The package is RoHS compliant and halogen-free according to IEC 61249-2-21.
OptiMOS™ low-voltage power MOSFET 30 V in PQFN 3.3x3.3 Source-Down Center-Gate DSC package
The IQE008N03LM5CGSC is part of the Source-Down family with RDS(on) of 0.85 mOhm. The Source-Down technology introduces a flipped silicon die, which is positioned upside down inside the components.
It offers increased thermal capability, improved power density and layout possibilities. The dual-side cooling package dissipates three times more power than the overmolded package, and is available in Standard and Center-Gate footprints.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IQE008N03LM5CGSC |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IQE008N03LM5CGSC |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 8.50E-4 ohms |