Infineon Technologies AG 900V 5.1A MOSFET Transistor IPW90R1K2C3

Description
MOSFET N-CH 900V 5.1A TO-247 Product overview: IPW90R1K2C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW90R1K2C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 900V 5.1A TO-247 Product overview: IPW90R1K2C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW90R1K2C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 5.1A MOSFET Transistor
285-IPW90R1K2C3
900V 5.1A MOSFET Transistor 285-IPW90R1K2C3
MOSFET N-CH 900V 5.1A TO-247 Product overview: IPW90R1K2C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW90R1K2C3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 5.1A TO-247 Product overview: IPW90R1K2C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW90R1K2C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW90R1K2C3 - 069128-IPW90R1K2C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW90R1K2C3
069128-IPW90R1K2C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW90R1K2C3 069128-IPW90R1K2C3
Manufacturer: Infineon Technologies Win Source Part Number: 069128-IPW90R1K2C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 310μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 710pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069128-IPW90R1K2C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 5.1A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 310μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 710pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPW90R1K2C3 069128-IPW90R1K2C3
Product Name 900V 5.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW90R1K2C3
Polarity N-Channel N-Channel; N-Channel
PD 83000 milliwatts 83000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 8.20E-4 ohms
View Details
8 suppliers
Single FETs, MOSFETs - AUIRF1404-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
MOSFETs - 1038114 - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110914SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers