The IPZA65R018CFD7 is a 650V CoolMOS™ CFD7 superjunction N-channel MOSFET in a PG-TO247-4-3 package, designed for high-efficiency resonant topologies such as LLC and phase-shift full-bridge converters in industrial applications including server, telecom, EV charging, and solar systems. It features a pulsed drain current of 495 A, a maximum on-resistance of 18 mΩ, a gate charge of 234 nC, and a body diode commutation speed of 1300 A/µs. The device is fully qualified according to JEDEC for industrial applications and supports high power density with enhanced hard-commutation ruggedness and low RDS(on) temperature dependence.
650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode in TO-247 4-pin package
Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPZA65R018CFD7 in TO-247 4-pin package is ideally suited for resonant topologies in industrial applications, such as server, telecom, solar, and EV-charging stations, in which it enables significant efficiency improvements compared to competition. As a successor to the CFD2 SJ MOSFET family, it comes with reduced gate charge, improved turn-off behavior, and reduced reverse recovery charge enabling highest efficiency and power density as well as additional 50V breakdown voltage.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPZA65R018CFD7 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPZA65R018CFD7 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0180 ohms |
| QG | 234 nC |