Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW90R340C3 IPW90R340C3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046119-IPW90R340C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 208W (Tc) Family Name: IPW90R340C3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 2400pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 340 mOhm @ 9.2A, 10V Alternative Parts (Cross-Reference): STW23N85K5; STW25N95K3; STW15N95K5; Introduction Date: February 21, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046119-IPW90R340C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 208W (Tc) Family Name: IPW90R340C3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 2400pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 340 mOhm @ 9.2A, 10V Alternative Parts (Cross-Reference): STW23N85K5; STW25N95K3; STW15N95K5; Introduction Date: February 21, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW90R340C3 - 1046119-IPW90R340C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW90R340C3
1046119-IPW90R340C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW90R340C3 1046119-IPW90R340C3
Manufacturer: Infineon Technologies Win Source Part Number: 1046119-IPW90R340C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 208W (Tc) Family Name: IPW90R340C3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 2400pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 340 mOhm @ 9.2A, 10V Alternative Parts (Cross-Reference): STW23N85K5; STW25N95K3; STW15N95K5; Introduction Date: February 21, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046119-IPW90R340C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 208W (Tc)
Family Name: IPW90R340C3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Gate Charge: 94nC @ 10V
Max Input Capacitance: 2400pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 340 mOhm @ 9.2A, 10V
Alternative Parts (Cross-Reference): STW23N85K5; STW25N95K3; STW15N95K5;
Introduction Date: February 21, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
900V 15A MOSFET Transistor
285-IPW90R340C3
900V 15A MOSFET Transistor 285-IPW90R340C3
MOSFET N-CH 900V 15A TO-247 Product overview: IPW90R340C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW90R340C3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 15A TO-247 Product overview: IPW90R340C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPW90R340C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 900V 15A TO247-3 CoolMOS C3

MOSFET N-Ch 900V 15A TO247-3 CoolMOS C3

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1046119-IPW90R340C3 285-IPW90R340C3 IPW90R340C3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW90R340C3 900V 15A MOSFET Transistor MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 900 volts
PD 208000 milliwatts 208000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
4 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
P-channel vertical D-MOS intermediate level FET - BSP250,115 - Nexperia B.V.
Specs
Package Type SOT223; SOT223 SOT223
View Details
7 suppliers
MOSFETs - 1223265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT26; Sot-26
View Details