Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPW65R080CFD

Description
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts. Summary of Features 650V technology with integrated fast body diode Limited voltage overshoot during hard commutation Significant Qg reduction compared to 600V CFD technology Tighter RDS(on) max to RDS(on) typ window Easy to design-in Lower price compared to 600V CFD technology Benefits Low switching losses due to low Qrr at repetitive commutation on body diode Self limiting di/dt and dv/dt Low Qoss Reduced turn on and turn of delay times Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar HID lamp ballast LED lighting eMobility Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Uninterruptible power supplies (UPS) EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs Download Gate Driver ICs overview Designers who used this product also designed with 1ED44173N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 1ED44173N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 1ED44173N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 1 2
Request a Quote Datasheet
Description
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts. Summary of Features 650V technology with integrated fast body diode Limited voltage overshoot during hard commutation Significant Qg reduction compared to 600V CFD technology Tighter RDS(on) max to RDS(on) typ window Easy to design-in Lower price compared to 600V CFD technology Benefits Low switching losses due to low Qrr at repetitive commutation on body diode Self limiting di/dt and dv/dt Low Qoss Reduced turn on and turn of delay times Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar HID lamp ballast LED lighting eMobility Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Uninterruptible power supplies (UPS) EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs Download Gate Driver ICs overview Designers who used this product also designed with 1ED44173N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 1ED44173N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 1ED44173N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPW65R080CFD - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPW65R080CFD
500V-950V N-Channel Power MOSFET IPW65R080CFD
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts. Summary of Features 650V technology with integrated fast body diode Limited voltage overshoot during hard commutation Significant Qg reduction compared to 600V CFD technology Tighter RDS(on) max to RDS(on) typ window Easy to design-in Lower price compared to 600V CFD technology Benefits Low switching losses due to low Qrr at repetitive commutation on body diode Self limiting di/dt and dv/dt Low Qoss Reduced turn on and turn of delay times Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar HID lamp ballast LED lighting eMobility Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Uninterruptible power supplies (UPS) EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs Download Gate Driver ICs overview Designers who used this product also designed with 1ED44173N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 1ED44173N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs 1ED44173N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 1 2

Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7

650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts.


Summary of Features

  • 650V technology with integrated fast body diode
  • Limited voltage overshoot during hard commutation
  • Significant Qg reduction compared to 600V CFD technology
  • Tighter RDS(on) max to RDS(on) typ window
  • Easy to design-in
  • Lower price compared to 600V CFD technology

Benefits

  • Low switching losses due to low Qrr at repetitive commutation on body diode
  • Self limiting di/dt and dv/dt
  • Low Qoss
  • Reduced turn on and turn of delay times
  • Outstanding CoolMOS™ quality

Potential Applications

  • Telecom
  • Server
  • Solar
  • HID lamp ballast
  • LED lighting
  • eMobility

Applications

  • 48 V intermediate bus converter (IBC)
  • DIN rail power supplies
  • Uninterruptible power supplies (UPS)

EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs

Download Gate Driver ICs overview


Designers who used this product also designed with


  • 1ED44173N01B |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • 2EDL23N06PJ |
    Gate driver ICs
  • 1ED3124MU12F |
    Gate driver ICs
  • 1ED44171N01B |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • 2EDL23N06PJ |
    Gate driver ICs
  • 1ED3124MU12F |
    Gate driver ICs
  • 1ED44171N01B |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs

1
2

Supplier's Site Datasheet
MOSFETs - 8986927P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8986927P
MOSFETs 8986927P
MOSFET N-Ch 650V 43.3A CoolMOS TO247

MOSFET N-Ch 650V 43.3A CoolMOS TO247

Supplier's Site
MOSFETs - 1248815 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1248815
MOSFETs 1248815
MOSFET N-Ch 650V 43.3A CoolMOS TO247

MOSFET N-Ch 650V 43.3A CoolMOS TO247

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R080CFD - 017332-IPW65R080CFD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R080CFD
017332-IPW65R080CFD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R080CFD 017332-IPW65R080CFD
Manufacturer: Infineon Technologies Win Source Part Number: 017332-IPW65R080CFD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 391W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 43.3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1.76mA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 5030pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 17.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Alternative Energy, LED Lighting

Manufacturer: Infineon Technologies
Win Source Part Number: 017332-IPW65R080CFD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 391W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 700V
Continuous Drain Current at 25°C: 43.3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 1.76mA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 5030pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 17.6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Alternative Energy, LED Lighting

Buy Now Datasheet
Singapore, Singapore
650V 43.3A MOSFET Transistor
278-IPW65R080CFD
650V 43.3A MOSFET Transistor 278-IPW65R080CFD
Trans MOSFET N-CH 650V 43.3A 3-Pin(3+Tab) TO-247 Tube Product overview: IPW65R080CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 43.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 43.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW65R080CFD can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 650V 43.3A 3-Pin(3+Tab) TO-247 Tube Product overview: IPW65R080CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 43.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 43.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW65R080CFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 61993029 - Radwell International
Willingboro, NJ, United States
Transistor
61993029
Transistor 61993029
(PRICE/EA) MOSFET, N CHANNEL, 700V, 43.3A, TO247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:43.3A; DRAIN SOURCE VOLTAGE VDS:700V; ON. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA) MOSFET, N CHANNEL, 700V, 43.3A, TO247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:43.3A; DRAIN SOURCE VOLTAGE VDS:700V; ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IPW65R080CFD
Triode/MOS Tube/Transistor >> MOSFETs IPW65R080CFD
TO-247-3 MOSFETs ROHS

TO-247-3 MOSFETs ROHS

Supplier's Site Datasheet
Transistors - IPW65R080CFD - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPW65R080CFD
Transistors IPW65R080CFD
TO-247-3 MOSFETs ROHS

TO-247-3 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 43.3A TO247-3 CoolMOS CFD2

MOSFET N-Ch 650V 43.3A TO247-3 CoolMOS CFD2

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPW65R080CFD 8986927P 1248815 017332-IPW65R080CFD 278-IPW65R080CFD 61993029 IPW65R080CFD IPW65R080CFD IPW65R080CFD
Product Name 500V-950V N-Channel Power MOSFET MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R080CFD 650V 43.3A MOSFET Transistor Transistor Triode/MOS Tube/Transistor >> MOSFETs Transistors MOSFET
Polarity N-Channel; N N-Channel N-Channel; N-Channel N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.0800 ohms
QG 170 nC
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data