Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPW65R310CFDFKSA1

Description
Win Source Part Number: 1199675-IPW65R310CFD FKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 240 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 11.4A (Tc) Rds On (Max) @ Id, Vgs: 310mOhm @ 4.4A, 10V Vgs(th) (Max) @ Id: 4.5V @ 440µA Power Dissipation (Max): 104.2W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPW65R310CFD; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPW65R310CFD,SP00089 0688,INFINFIPW65R310 CFDFKSA1,IPW65R310CF D-ND,2156-IPW65R310C FDFKSA1-IT Base Product Number: IPW65R Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote
Description
Win Source Part Number: 1199675-IPW65R310CFD FKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 240 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 11.4A (Tc) Rds On (Max) @ Id, Vgs: 310mOhm @ 4.4A, 10V Vgs(th) (Max) @ Id: 4.5V @ 440µA Power Dissipation (Max): 104.2W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPW65R310CFD; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPW65R310CFD,SP00089 0688,INFINFIPW65R310 CFDFKSA1,IPW65R310CF D-ND,2156-IPW65R310C FDFKSA1-IT Base Product Number: IPW65R Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1199675-IPW65R310CFDFKSA1 is a discrete N-channel MOSFET from the CoolMOS,Ñ¢ series. It features a maximum drain-to-source voltage (Vdss) of 650 V and a continuous drain current (Id) of 11.4 A at 25°C. The on-resistance (Rds On) is specified at a maximum of 310 mOhm when conducting 4.4 A at a gate-source voltage (Vgs) of 10 V. The device has a maximum power dissipation of 104.2 W and operates within a temperature range of -55°C to 150°C. It is packaged in a TO-247-3 case and is suitable for through-hole mounting. The gate charge (Qg) is 41 nC at 10 V, and the input capacitance (Ciss) is 1100 pF at 100 V. The product is classified as obsolete, and its alternative part numbers include IPW65R310CFD.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1199675-IPW65R310CFDFKSA1 is a discrete N-channel MOSFET from the CoolMOS,Ñ¢ series. It features a maximum drain-to-source voltage (Vdss) of 650 V and a continuous drain current (Id) of 11.4 A at 25°C. The on-resistance (Rds On) is specified at a maximum of 310 mOhm when conducting 4.4 A at a gate-source voltage (Vgs) of 10 V. The device has a maximum power dissipation of 104.2 W and operates within a temperature range of -55°C to 150°C. It is packaged in a TO-247-3 case and is suitable for through-hole mounting. The gate charge (Qg) is 41 nC at 10 V, and the input capacitance (Ciss) is 1100 pF at 100 V. The product is classified as obsolete, and its alternative part numbers include IPW65R310CFD.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1199675-IPW65R310CFDFKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1199675-IPW65R310CFDFKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1199675-IPW65R310CFDFKSA1
Win Source Part Number: 1199675-IPW65R310CFD FKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 240 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 11.4A (Tc) Rds On (Max) @ Id, Vgs: 310mOhm @ 4.4A, 10V Vgs(th) (Max) @ Id: 4.5V @ 440µA Power Dissipation (Max): 104.2W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPW65R310CFD; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPW65R310CFD,SP00089 0688,INFINFIPW65R310 CFDFKSA1,IPW65R310CF D-ND,2156-IPW65R310C FDFKSA1-IT Base Product Number: IPW65R Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1199675-IPW65R310CFDFKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Package: Tube
Standard Package: 240
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 11.4A (Tc)
Rds On (Max) @ Id, Vgs: 310mOhm @ 4.4A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 440µA
Power Dissipation (Max): 104.2W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-1
Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPW65R310CFD;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPW65R310CFD,SP000890688,INFINFIPW65R310CFDFKSA1,IPW65R310CFD-ND,2156-IPW65R310CFDFKSA1-IT
Base Product Number: IPW65R
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPW65R310CFDFKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPW65R310CFDFKSA1-ND
Single FETs, MOSFETs IPW65R310CFDFKSA1-ND
N-Channel 650V 11.4A (Tc) 104.2W (Tc) Through Hole PG-TO247-3-1

N-Channel 650V 11.4A (Tc) 104.2W (Tc) Through Hole PG-TO247-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW65R310CFDFKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW65R310CFDFKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW65R310CFDFKSA1
MOSFET N-CH 650V 11.4A TO247-3

MOSFET N-CH 650V 11.4A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1199675-IPW65R310CFDFKSA1 IPW65R310CFDFKSA1-ND IPW65R310CFDFKSA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-2386-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers