N-Channel 700V 43.3A (Tc) 391W (Tc) Through Hole PG-TO247-3-1
MOSFET, N CHANNEL, 700V, 43.3A, TO247; Channel Type:N Channel; Drain Source Voltage Vds:700V; Continuous Drain Current Id:43.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
MOSFET N-Ch 650V 43.3A TO247-3 CoolMOS CFD2
MOSFET N-CH 700V 43.3A TO247-3
MOSFET N-CH 700V 43.3A TO247-3
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 448-IPW65R080CFDFKSA1-ND | 47W3485 | IPW65R080CFDFKSA1 | IPW65R080CFDFKSA1 | IPW65R080CFDFKSA1 |
| Product Name | Single FETs, MOSFETs | Mosfet, N Channel, 700V, 43.3A, To247; Channel Type Infineon | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| IDSS | 43300 milliamps | 43300 milliamps | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |