IQDH45N04LM6SC is an N-channel logic-level MOSFET designed for high-efficiency power conversion, housed in a PG-WHSON-8 package with dimensions of 6.00 mm x 5.00 mm and optimized for double-sided cooling. It features a maximum drain-source on-state resistance of 0.49 mΩ at 10 V gate voltage and 50 A drain current, with a continuous drain current rating of 611 A at 25 °C case temperature. The device supports avalanche energy up to 1115 mJ and operates from -55 °C to 175 °C junction temperature. Thermal resistance is 0.45 °C/W from junction to case bottom and 50 °C/W from junction to ambient on a 40 mm x 40 mm FR4 PCB with 6 cm² copper area. The part is RoHS compliant, halogen-free per IEC 61249-2-21, and fully qualified per JEDEC for industrial applications.
OptiMOS™ power MOSFETs 40 V in PQFN 5x6 Source-Down DSC package with very low RDS(on).
The power MOSFET IQDH45N04LM6SC comes with a low RDS(on) of 0,45 mOhm combined with outstanding thermal performance for easy power loss management. Moreover, with the dual-side cooling package five times more power can be dissipated compared to the overmolded package.
This enables higher system efficiency and power density for a large variety of end applications.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IQDH45N04LM6SC |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IQDH45N04LM6SC |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 4.90E-4 ohms |