The IPW95R060PFD7 is a 950 V CoolMOS™ PFD7 silicon superjunction MOSFET in a PG-TO247-3 package, designed for high-efficiency industrial and lighting SMPS applications including LLC and PFC topologies. It features a maximum on-state resistance of 60 mΩ, a gate charge of 315 nC, and an integrated ultra-fast body diode with a reverse recovery charge of 0.74 µC at 500 V. The device supports a continuous drain current of 74.7 A and an avalanche energy of 228 mJ, with an operating junction temperature range of -55 °C to 150 °C. It complies with JEDEC standards for industrial applications and includes ESD protection rated at least Class 2 (HBM).
950 V CoolMOS™ PFD7 superjunction MOSFET in TO-247 package
The 950 V CoolMOS™ PFD7 superjunction MOSFET (IPW95R060PFD7) complements the CoolMOS™ 7 offering for high power lighting and industrial SMPS applications. The IPW95R060PFD7 in the TO-247 package features RDS(on) of 60 mΩ leading to low switching losses. The products come with an integrated fast body diode ensuring a robust device.
This product family is tailored to ultrahigh power density as well as the highest efficiency designs. The products primarily address consumer and industrial SMPS applications for PFC and LLC/LCC topologies. The 950 V CoolMOS™ PFD7 offers 60% improved Qg over CoolMOS™ C3 resulting in the reduction of driving losses and improved light- and full-load efficiency in the applications.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPW95R060PFD7 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPW95R060PFD7 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0600 ohms |
| QG | 315 nC |