Manufacturer: Infineon Technologies
Win Source Part Number: 069127-IPW90R120C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 417W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 2.9mA
Max Gate Charge: 270nC @ 10V
Max Input Capacitance: 6800pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 26A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH 900V 36A 3-Pin(3+Tab) TO-247 Tube Product overview: IPW90R120C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW90R120C3 can be used for catalog matching and distributor lookup.
MOSFET N-Ch 900V 36A TO247-3 CoolMOS C3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 069127-IPW90R120C3 | 278-IPW90R120C3 | IPW90R120C3 | IPW90R120C3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW90R120C3 | 900V 36A MOSFET Transistor | MOSFET | Transistors |
| Polarity | N-Channel; N-Channel | |||
| V(BR)DSS | 900 volts | 900 volts | ||
| PD | 417000 milliwatts | 417000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |