N-Channel 650V 45A (Tc) 227W (Tc) Through Hole PG-TO247-3-41
Power Field-Effect Transistor
MOSFET N-CH 650V 45A TO247-3-41
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors |
| Product Number | 448-IPWS65R050CFD7AXKSA1-ND | IPWS65R050CFD7AXKSA1 | IPWS65R050CFD7AXKSA1 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |