IPZA60R037CM8 is a 600 V CoolMOS™ CM8 N-channel power MOSFET in a PG-TO247-4 package, designed for high-efficiency switching applications such as PFC stages, LLC resonant converters, and power supplies. It features a maximum on-resistance of 37 mΩ, a pulsed drain current of 230 A, and an avalanche energy rating of 135 mJ for single pulses. The device includes an integrated fast body diode with a maximum commutation speed of 1300 A/µs and supports high dv/dt ruggedness up to 120 V/ns. It is fully qualified according to JEDEC for industrial applications and operates with a junction temperature range from -55 °C to 175 °C.
IPZA60R037CM8 600 V CoolMOS™ 8 power transistor
The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7.
It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market.
Summary of Features
Benefits
Potential Applications
Designers who used this product also designed with
1
2
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPZA60R037CM8 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPZA60R037CM8 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0370 ohms |
| QG | 79 nC |