Infineon Technologies AG MOSFETs IPW65R155CFD7XKSA1

Description
Infineon IPW65R155CFD7XKSA1
Request a Quote Datasheet
Description
Infineon IPW65R155CFD7XKSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2363679 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2363679
MOSFETs 2363679
Infineon IPW65R155CFD7XKSA1

Infineon IPW65R155CFD7XKSA1

Supplier's Site
MOSFETs - 2363679P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2363679P
MOSFETs 2363679P
Infineon IPW65R155CFD7XKSA1

Infineon IPW65R155CFD7XKSA1

Supplier's Site
MOSFETs - 2363677 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2363677
MOSFETs 2363677
Infineon IPW65R155CFD7XKSA1

Infineon IPW65R155CFD7XKSA1

Supplier's Site
Single FETs, MOSFETs - 448-IPW65R155CFD7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPW65R155CFD7XKSA1-ND
Single FETs, MOSFETs 448-IPW65R155CFD7XKSA1-ND
N-Channel 650V 15A (Tc) 77W (Tc) Through Hole PG-TO247-3

N-Channel 650V 15A (Tc) 77W (Tc) Through Hole PG-TO247-3

Buy Now Datasheet
 - IPW65R155CFD7XKSA1 - Rochester Electronics
Newburyport, MA, United States
IPW65R155 - MOSFET N-Channel Single 650V 15A (Tc)

IPW65R155 - MOSFET N-Channel Single 650V 15A (Tc)

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 15A, To-247 Rohs Compliant Infineon - 45AJ4704 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 15A, To-247 Rohs Compliant Infineon
45AJ4704
Mosfet, N-Ch, 650V, 15A, To-247 Rohs Compliant Infineon 45AJ4704
MOSFET, N-CH, 650V, 15A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 15A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW65R155CFD7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW65R155CFD7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW65R155CFD7XKSA1
HIGH POWER_NEW

HIGH POWER_NEW

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2363679 448-IPW65R155CFD7XKSA1-ND IPW65R155CFD7XKSA1 45AJ4704 IPW65R155CFD7XKSA1
Product Name MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 15A, To-247 Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-247; TO-247 TO-247; TO-247-3 PG-TO247-3 TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details