Infineon Technologies AG Single FETs, MOSFETs IPW80R280P7XKSA1

Description
N-Channel 800V 17A (Tc) 101W (Tc) Through Hole PG-TO247-3-41
Request a Quote Datasheet
Description
N-Channel 800V 17A (Tc) 101W (Tc) Through Hole PG-TO247-3-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPW80R280P7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPW80R280P7XKSA1-ND
Single FETs, MOSFETs 448-IPW80R280P7XKSA1-ND
N-Channel 800V 17A (Tc) 101W (Tc) Through Hole PG-TO247-3-41

N-Channel 800V 17A (Tc) 101W (Tc) Through Hole PG-TO247-3-41

Buy Now Datasheet
MOSFETs - 2605167 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605167
MOSFETs 2605167
Infineon MOSFET IPW80R280P7

Infineon MOSFET IPW80R280P7

Supplier's Site
MOSFETs - 2605167P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605167P
MOSFETs 2605167P
Infineon MOSFET IPW80R280P7

Infineon MOSFET IPW80R280P7

Supplier's Site
MOSFETs - 2605166 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605166
MOSFETs 2605166
Infineon MOSFET IPW80R280P7

Infineon MOSFET IPW80R280P7

Supplier's Site
MOSFET

MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW80R280P7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW80R280P7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW80R280P7XKSA1
MOSFET N-CH 800V 17A TO247-3

MOSFET N-CH 800V 17A TO247-3

Supplier's Site
Mosfet, N-Ch, 800V, 17A, To-247; Transistor Polarity Infineon - 16AC3366 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 17A, To-247; Transistor Polarity Infineon
16AC3366
Mosfet, N-Ch, 800V, 17A, To-247; Transistor Polarity Infineon 16AC3366
MOSFET, N-CH, 800V, 17A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.24ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 800V, 17A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.24ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IPW80R280P7XKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPW80R280P7XKSA1
Single FETs, MOSFETs IPW80R280P7XKSA1
MOSFET N-CH 800V 17A TO247-3

MOSFET N-CH 800V 17A TO247-3

Supplier's Site Datasheet
MOSFET N-CH 800V 17A TO247 - 376-IPW80R280P7XKSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 800V 17A TO247
376-IPW80R280P7XKSA1
MOSFET N-CH 800V 17A TO247 376-IPW80R280P7XKSA1
MOSFET N-CH 800V 17A TO247

MOSFET N-CH 800V 17A TO247

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPW80R280P7XKSA1-ND 2605167 IPW80R280P7XKSA1 IPW80R280P7XKSA1 16AC3366 IPW80R280P7XKSA1 376-IPW80R280P7XKSA1
Product Name Single FETs, MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 17A, To-247; Transistor Polarity Infineon Single FETs, MOSFETs MOSFET N-CH 800V 17A TO247
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; TO-247 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Packing Method Tube; Tube Tube; Tube
IDSS 17000 milliamps 17000 milliamps
rDS(on) 0.2400 ohms 0.2800 ohms
Unlock Full Specs
to access all available technical data