The IPZ65R019C7 is a 650V CoolMOS™ C7 superjunction MOSFET designed for high-efficiency power conversion in applications such as PFC, server, telecom, UPS, and solar systems. It is packaged in a PG-TO-247-4 case with a maximum drain-source breakdown voltage of 650V and a on-state resistance of 19 mΩ at 25°C. The device features a gate charge of 215 nC, a pulsed drain current of 496 A, and a dv/dt ruggedness of 100 V/ns. It supports continuous drain current of 75 A and has a thermal resistance from junction to case of 0.28°C/W. The part is qualified for industrial-grade applications according to JEDEC J-STD-20 and JESD22 standards, and uses Pb-free plating with a halogen-free mold compound.
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
| Infineon Technologies AG | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPZ65R019C7 | IPZ65R019C7 |
| Product Name | 500V-950V N-Channel Power MOSFET | MOSFET |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0190 ohms | |
| QG | 215 nC |