N-Channel 600V 37A (Tc) 129W (Tc) Through Hole PG-TO247-4
Infineon MOSFET IPZA60R080P7XKSA1
MOSFET N-CH 600V 37A TO247-4
MOSFET, N-CH, 600V, 37A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:37A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.069ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPZA60R080P7XKSA1-ND | 2152570 | 2152570P | IPZA60R080P7XKSA1 | IPZA60R080P7XKSA1 | 57AC6819 |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 37A, To-247; Transistor Polarity Infineon |
| Polarity | N-Channel | N-Channel | ||||
| Package Type | TO-247; TO-247-4 | TO-247; To-247 | TO-247; TO-247 | TO-247; TO-247-4 | TO-3; TO-247 | |
| Transistor Technology / Material | Si | |||||
| MOSFET Operating Mode | Enhancement |