Infineon Technologies AG Automotive MOSFET IPW65R075CFD7A

Description
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 75mOhm IPW65R075CFD7A in TO-247 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Summary of Features AEC-Q101 qualified Battery voltages up to 475V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies Applications High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch AIKB50N65DH5 | Automotive IGBT discretes AIMZA75R040M1H | Silicon Carbide MOSFET Discretes IPLU300N04S4-R8 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD50N10S3L-16 | Automotive MOSFET SN7002W | Small signal/small power MOSFET IAUT260N10S5N019 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch AIKB50N65DH5 | Automotive IGBT discretes AIMZA75R040M1H | Silicon Carbide MOSFET Discretes IPLU300N04S4-R8 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD50N10S3L-16 | Automotive MOSFET 1 2 3
Request a Quote
Description
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 75mOhm IPW65R075CFD7A in TO-247 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Summary of Features AEC-Q101 qualified Battery voltages up to 475V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies Applications High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch AIKB50N65DH5 | Automotive IGBT discretes AIMZA75R040M1H | Silicon Carbide MOSFET Discretes IPLU300N04S4-R8 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD50N10S3L-16 | Automotive MOSFET SN7002W | Small signal/small power MOSFET IAUT260N10S5N019 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch AIKB50N65DH5 | Automotive IGBT discretes AIMZA75R040M1H | Silicon Carbide MOSFET Discretes IPLU300N04S4-R8 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD50N10S3L-16 | Automotive MOSFET 1 2 3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPW65R075CFD7A is a 650V automotive-qualified N-channel MOSFET with an integrated fast body diode, designed for PFC and resonant switching topologies such as LLC and ZVS phase-shift full-bridge converters. It is packaged in a PG-TO247-3 case and has a maximum on-state resistance of 75 mΩ, a pulsed drain current of 139 A, and a gate charge of 68 nC. The device is 100% avalanche tested and supports a maximum junction temperature of 150°C. It meets AEC-Q101 qualification standards.

Datasheet Summary
Powered by GS/AI

The IPW65R075CFD7A is a 650V automotive-qualified N-channel MOSFET with an integrated fast body diode, designed for PFC and resonant switching topologies such as LLC and ZVS phase-shift full-bridge converters. It is packaged in a PG-TO247-3 case and has a maximum on-state resistance of 75 mΩ, a pulsed drain current of 139 A, and a gate charge of 68 nC. The device is 100% avalanche tested and supports a maximum junction temperature of 150°C. It meets AEC-Q101 qualification standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPW65R075CFD7A - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPW65R075CFD7A
Automotive MOSFET IPW65R075CFD7A
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 75mOhm IPW65R075CFD7A in TO-247 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Summary of Features AEC-Q101 qualified Battery voltages up to 475V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies Applications High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch AIKB50N65DH5 | Automotive IGBT discretes AIMZA75R040M1H | Silicon Carbide MOSFET Discretes IPLU300N04S4-R8 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD50N10S3L-16 | Automotive MOSFET SN7002W | Small signal/small power MOSFET IAUT260N10S5N019 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch AIKB50N65DH5 | Automotive IGBT discretes AIMZA75R040M1H | Silicon Carbide MOSFET Discretes IPLU300N04S4-R8 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD50N10S3L-16 | Automotive MOSFET 1 2 3

650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A

The 75mOhm IPW65R075CFD7A in TO-247 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility.


Summary of Features

  • AEC-Q101 qualified
  • Battery voltages up to 475V without compromising on reliability standards
  • Efficiency improvements in hard- and soft-switching topologies up to 98.4%
  • Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA

Benefits

  • Highest reliability in the field meeting automotive lifetime requirements
  • Enabling of higher power density designs
  • Scalable as designed for use in PFC and DC-DC stage
  • Granular portfolio available

Potential Applications

  • On-board chargers
    • Hard-switching topologies (with SiC diode)
    • PFC boost-stages
    • DC-DC stage of on-board chargers
  • HV-LV DC-DC converters
    • LLC or full-bridge phase shift (ZVS)
  • Auxiliary power supplies

Applications

  • High-voltage DC-DC converter for electric vehicles
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • AIKB50N65DH5 |
    Automotive IGBT discretes
  • AIMZA75R040M1H |
    Silicon Carbide MOSFET Discretes
  • IPLU300N04S4-R8 |
    Automotive MOSFET
  • IAUT300N10S5N015 |
    Automotive MOSFET
  • BTS6133D |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IPD50N10S3L-16 |
    Automotive MOSFET
  • SN7002W |
    Small signal/small power MOSFET
  • IAUT260N10S5N019 |
    Automotive MOSFET
  • BTS3405G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • AIKB50N65DH5 |
    Automotive IGBT discretes
  • AIMZA75R040M1H |
    Silicon Carbide MOSFET Discretes
  • IPLU300N04S4-R8 |
    Automotive MOSFET
  • IAUT300N10S5N015 |
    Automotive MOSFET
  • BTS6133D |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IPD50N10S3L-16 |
    Automotive MOSFET

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPW65R075CFD7A
Product Name Automotive MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3.5 to 4.5 volts
rDS(on) 0.0750 ohms
Unlock Full Specs
to access all available technical data