The IPZA60R099CM8 is a 600 V CoolMOS™ CM8 N-channel power MOSFET in a PG-TO247-4 package, designed for high-efficiency switching applications such as datacenter power supplies, EV charging, and UPS systems. It features a maximum drain-source on-state resistance of 99 mΩ, a pulsed drain current of 87 A, and an integrated fast body diode with a maximum commutation speed of 1300 A/μs. The device operates with an extended junction temperature up to 175 °C for up to 50 hours and is fully qualified to JEDEC standards for industrial applications. Thermal resistance from junction to case is 0.71 K/W. ESD protection class is HBM 2.
600 V CoolMOS™ 8 power transistor
The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7.
It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPZA60R099CM8 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPZA60R099CM8 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0990 ohms |