Infineon Technologies AG Electronic Surplus - IPW65R150CFD IPW65R150CFD

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186485-IPW65R150CFD Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186485-IPW65R150CFD Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPW65R150CFD - 1186485-IPW65R150CFD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPW65R150CFD
1186485-IPW65R150CFD
Electronic Surplus - IPW65R150CFD 1186485-IPW65R150CFD
Manufacturer: Infineon Technologies Win Source Part Number: 1186485-IPW65R150CFD Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186485-IPW65R150CFD
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 700V 22.4A TO247-3

MOSFET N-Ch 700V 22.4A TO247-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186485-IPW65R150CFD IPW65R150CFD
Product Name Electronic Surplus - IPW65R150CFD MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF3415-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers