Infineon Technologies AG MOSFETs IPZ65R065C7XKSA1

Description
Infineon IPZ65R065C7XKSA1 MOSFET
Request a Quote Datasheet
Description
Infineon IPZ65R065C7XKSA1 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2224729 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224729
MOSFETs 2224729
Infineon IPZ65R065C7XKSA1 MOSFET

Infineon IPZ65R065C7XKSA1 MOSFET

Supplier's Site
MOSFETs - 2224728 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224728
MOSFETs 2224728
Infineon IPZ65R065C7XKSA1 MOSFET

Infineon IPZ65R065C7XKSA1 MOSFET

Supplier's Site
MOSFETs - 2224729P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224729P
MOSFETs 2224729P
Infineon IPZ65R065C7XKSA1 MOSFET

Infineon IPZ65R065C7XKSA1 MOSFET

Supplier's Site
Single FETs, MOSFETs - IPZ65R065C7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPZ65R065C7XKSA1-ND
Single FETs, MOSFETs IPZ65R065C7XKSA1-ND
N-Channel 650V 33A (Tc) 171W (Tc) Through Hole PG-TO247-4

N-Channel 650V 33A (Tc) 171W (Tc) Through Hole PG-TO247-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPZ65R065C7XKSA1 - 874906-IPZ65R065C7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPZ65R065C7XKSA1
874906-IPZ65R065C7XKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPZ65R065C7XKSA1 874906-IPZ65R065C7XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874906-IPZ65R065C7XK SA1 Series: CoolMOS™ C7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 33A (Tc) 171W (Tc) Through Hole PG-TO247-4 Package: TO-247-4 Package: Tube Mounting: Through Hole Family Name: IPZ65R065 Categories: Discrete Semiconductor Products Case / Package: PG-TO247-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2156-IPZ65R065C7XKSA 1, SP001080120

Manufacturer: Infineon Technologies
Win Source Part Number: 874906-IPZ65R065C7XKSA1
Series: CoolMOS™ C7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 33A (Tc) 171W (Tc) Through Hole PG-TO247-4
Package: TO-247-4
Package: Tube
Mounting: Through Hole
Family Name: IPZ65R065
Categories: Discrete Semiconductor Products
Case / Package: PG-TO247-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2156-IPZ65R065C7XKSA1, SP001080120

Buy Now Datasheet
Singapore, Singapore
650V 33A MOSFET Transistor
278-IPZ65R065C7XKSA1
650V 33A MOSFET Transistor 278-IPZ65R065C7XKSA1
MOSFET N-CH 650V 33A TO247-4 Product overview: IPZ65R065C7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPZ65R065C7XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 33A TO247-4 Product overview: IPZ65R065C7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPZ65R065C7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Mosfet, N-Ch, 650V, 33A, 171W, To-247; Transistor Polarity Infineon - 84AC6851 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 33A, 171W, To-247; Transistor Polarity Infineon
84AC6851
Mosfet, N-Ch, 650V, 33A, 171W, To-247; Transistor Polarity Infineon 84AC6851
MOSFET, N-CH, 650V, 33A, 171W, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:33A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 33A, 171W, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:33A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPZ65R065C7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPZ65R065C7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPZ65R065C7XKSA1
MOSFET N-CH 650V 33A TO247-4

MOSFET N-CH 650V 33A TO247-4

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2224729 IPZ65R065C7XKSA1-ND 874906-IPZ65R065C7XKSA1 278-IPZ65R065C7XKSA1 IPZ65R065C7XKSA1 84AC6851 IPZ65R065C7XKSA1
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPZ65R065C7XKSA1 650V 33A MOSFET Transistor MOSFET Mosfet, N-Ch, 650V, 33A, 171W, To-247; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-247; TO-247 TO-247; TO-247-4 SOT3; PG-TO247-4 Tube TO-3; TO-247 Through Hole
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data