Infineon Technologies AG N-Channel Power MOSFET IQE008N03LM5CG

Description
OptiMOS™ low-voltage power MOSFET 30 V in PQFN 3.3x3.3 Source-Down package with industry leading RDS(on) and superior thermal performance. The IQE008N03LM5CG is Infineon’s extension of the innovative Source-Down technology. The OptiMOSTM 5 30V PQFN 3.3x3.3 Source-Down features 30 V and low RDS(on) of 0.85 mOhm. The revolutionary Source-Down technology introduces a flipped silicon die, which is positioned upside down inside of the components. This adjustment allows the source potential (instead of the drain potential) to be connected to the PCB over the thermal pad. Therefore, it offers several advantages, such as increased thermal capability, advanced power density or improved layout possibilities. Furthermore, the higher efficiency, the reduced active cooling requirements and the effective layout for thermal management are benefits at the system level. Thanks to the new benchmark RDS(on) and the innovative layout capacities enable the Source-Down concept to have a leading position in temperature management. The Source-Down portfolio is addressing applications, such as Drives, Telecom, SMPS or Server. The new technology can be found in two different footprints for now: Source-Down Standard-Gate and Source-Down Center-Gate (optimized for parallelization). Summary of Features Major reduction in RDS(on) by up to 30% compared to current technology Improved RthJC over current PQFN package technology Standard and Center Gate footprints available New, optimized layout possibilities Benefits Enabling highest power density and performance Superior thermal performance Optimized layout possibilities for efficient use of real-estate Simplifying parallel configuration of multiple MOSFETs with center gate footprint Improved PCB losses Reduced parasitics Potential Applications Drives SMPS Server Telecom OR-ing Battery management
Request a Quote Datasheet
Description
OptiMOS™ low-voltage power MOSFET 30 V in PQFN 3.3x3.3 Source-Down package with industry leading RDS(on) and superior thermal performance. The IQE008N03LM5CG is Infineon’s extension of the innovative Source-Down technology. The OptiMOSTM 5 30V PQFN 3.3x3.3 Source-Down features 30 V and low RDS(on) of 0.85 mOhm. The revolutionary Source-Down technology introduces a flipped silicon die, which is positioned upside down inside of the components. This adjustment allows the source potential (instead of the drain potential) to be connected to the PCB over the thermal pad. Therefore, it offers several advantages, such as increased thermal capability, advanced power density or improved layout possibilities. Furthermore, the higher efficiency, the reduced active cooling requirements and the effective layout for thermal management are benefits at the system level. Thanks to the new benchmark RDS(on) and the innovative layout capacities enable the Source-Down concept to have a leading position in temperature management. The Source-Down portfolio is addressing applications, such as Drives, Telecom, SMPS or Server. The new technology can be found in two different footprints for now: Source-Down Standard-Gate and Source-Down Center-Gate (optimized for parallelization). Summary of Features Major reduction in RDS(on) by up to 30% compared to current technology Improved RthJC over current PQFN package technology Standard and Center Gate footprints available New, optimized layout possibilities Benefits Enabling highest power density and performance Superior thermal performance Optimized layout possibilities for efficient use of real-estate Simplifying parallel configuration of multiple MOSFETs with center gate footprint Improved PCB losses Reduced parasitics Potential Applications Drives SMPS Server Telecom OR-ing Battery management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - IQE008N03LM5CG - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
IQE008N03LM5CG
N-Channel Power MOSFET IQE008N03LM5CG
OptiMOS™ low-voltage power MOSFET 30 V in PQFN 3.3x3.3 Source-Down package with industry leading RDS(on) and superior thermal performance. The IQE008N03LM5CG is Infineon’s extension of the innovative Source-Down technology. The OptiMOSTM 5 30V PQFN 3.3x3.3 Source-Down features 30 V and low RDS(on) of 0.85 mOhm. The revolutionary Source-Down technology introduces a flipped silicon die, which is positioned upside down inside of the components. This adjustment allows the source potential (instead of the drain potential) to be connected to the PCB over the thermal pad. Therefore, it offers several advantages, such as increased thermal capability, advanced power density or improved layout possibilities. Furthermore, the higher efficiency, the reduced active cooling requirements and the effective layout for thermal management are benefits at the system level. Thanks to the new benchmark RDS(on) and the innovative layout capacities enable the Source-Down concept to have a leading position in temperature management. The Source-Down portfolio is addressing applications, such as Drives, Telecom, SMPS or Server. The new technology can be found in two different footprints for now: Source-Down Standard-Gate and Source-Down Center-Gate (optimized for parallelization). Summary of Features Major reduction in RDS(on) by up to 30% compared to current technology Improved RthJC over current PQFN package technology Standard and Center Gate footprints available New, optimized layout possibilities Benefits Enabling highest power density and performance Superior thermal performance Optimized layout possibilities for efficient use of real-estate Simplifying parallel configuration of multiple MOSFETs with center gate footprint Improved PCB losses Reduced parasitics Potential Applications Drives SMPS Server Telecom OR-ing Battery management

OptiMOS™ low-voltage power MOSFET 30 V in PQFN 3.3x3.3 Source-Down package with industry leading RDS(on) and superior thermal performance.

The IQE008N03LM5CG is Infineon’s extension of the innovative Source-Down technology. The OptiMOSTM 5 30V PQFN 3.3x3.3 Source-Down features 30 V and low RDS(on) of 0.85 mOhm. The revolutionary Source-Down technology introduces a flipped silicon die, which is positioned upside down inside of the components. This adjustment allows the source potential (instead of the drain potential) to be connected to the PCB over the thermal pad. Therefore, it offers several advantages, such as increased thermal capability, advanced power density or improved layout possibilities. Furthermore, the higher efficiency, the reduced active cooling requirements and the effective layout for thermal management are benefits at the system level. Thanks to the new benchmark RDS(on) and the innovative layout capacities enable the Source-Down concept to have a leading position in temperature management. The Source-Down portfolio is addressing applications, such as Drives, Telecom, SMPS or Server. The new technology can be found in two different footprints for now: Source-Down Standard-Gate and Source-Down Center-Gate (optimized for parallelization).


Summary of Features

  • Major reduction in RDS(on) by up to 30% compared to current technology
  • Improved RthJC over current PQFN package technology
  • Standard and Center Gate footprints available
  • New, optimized layout possibilities

Benefits

  • Enabling highest power density and performance
  • Superior thermal performance
  • Optimized layout possibilities for efficient use of real-estate
  • Simplifying parallel configuration of multiple MOSFETs with center gate footprint
  • Improved PCB losses
  • Reduced parasitics

Potential Applications

  • Drives
  • SMPS
    • Server
    • Telecom
    • OR-ing
  • Battery management
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IQE008N03LM5CG
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 8.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSZ021N04LS6 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0021 ohms
View Details
N-Channel Power MOSFET - BSZ031NE2LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0031 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1049670-BSC155N06NDATMA1 - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLL014N - 1149903-AUIRLL014N - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers