Infineon Technologies AG Single FETs, MOSFETs IPW65R110CFDFKSA2

Description
N-Channel 650V 31.2A (Tc) 277.8W (Tc) Through Hole PG-TO247-3-41
Request a Quote Datasheet
Description
N-Channel 650V 31.2A (Tc) 277.8W (Tc) Through Hole PG-TO247-3-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPW65R110CFDFKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPW65R110CFDFKSA2-ND
Single FETs, MOSFETs 448-IPW65R110CFDFKSA2-ND
N-Channel 650V 31.2A (Tc) 277.8W (Tc) Through Hole PG-TO247-3-41

N-Channel 650V 31.2A (Tc) 277.8W (Tc) Through Hole PG-TO247-3-41

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW65R110CFDFKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW65R110CFDFKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW65R110CFDFKSA2
MOSFET N-CH 650V 31.2A TO247-3

MOSFET N-CH 650V 31.2A TO247-3

Supplier's Site
Mosfet, N-Ch, 650V, 31.2A, To-247 Rohs Compliant Infineon - 26AK2296 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 31.2A, To-247 Rohs Compliant Infineon
26AK2296
Mosfet, N-Ch, 650V, 31.2A, To-247 Rohs Compliant Infineon 26AK2296
MOSFET, N-CH, 650V, 31.2A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 31.2A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPW65R110CFDFKSA2-ND IPW65R110CFDFKSA2 26AK2296 IPW65R110CFDFKSA2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 31.2A, To-247 Rohs Compliant Infineon MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104 - 1020718-AUIRF4104 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 140000 milliwatts
View Details
5 suppliers
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details