OptiMOS™ power MOSFETs 150 V in PQFN 5x6 mm2 Source-Down package with industry-leading RDS(on) .
The power MOSFET IQD063N15NM5CG 150 V comes in a PQFN 5x6 mm2 source-down package. The part offers the industry’s lowest RDS(on) of 6.3 mΩ combined with outstanding thermal performance for easy power loss management.
This enables higher system efficiency and power density for a large variety of end applications like SMPS, telecom power, server, solar, battery-powered applications, medium voltage drives, drones, robotics, light electric vehicles, and battery management systems.
Summary of Features
Cutting edge silicon technology OptiMOS™ 150 V with outstanding FOMs
Source-Down package with improved thermal performance and ultra-low parasitics
Source-Down package with maximized chip/package ratio
Source-Down package in Center-Gate footprint
Benefits
Minimized conduction losses
Reduced voltage overshoot
Increased maximum current capability
Fast switching
Less device paralleling required
Center-Gate footprint enables optimized parallelization
Lowest possible RDS(on) on 5x6 mm² PCB real-estate
Improved thermal performance for easy thermal management
Lowest package parasitics for best switching performance
Industry standard package
Potential Applications
Telecom
Server
Drones
Robotics
Solar
Low voltage drives
Light electric vehicles
Power tools
Battery management system
Complimentary products
OptiMOS™ family
EiceDRIVER™ 1EDN family
EiceDRIVER™ 2EDN family
XMC™ family
XDP™ Digital power controller
Designers who used this product also designed with
IDL08G65C5 | CoolSiC™ Schottky Diodes
IQE006NE2LM5CG | N-Channel Power MOSFET
IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPDD60R102G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IDL08G65C5 | CoolSiC™ Schottky Diodes
IQE006NE2LM5CG | N-Channel Power MOSFET
IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPDD60R102G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IDL08G65C5 | CoolSiC™ Schottky Diodes
IQE006NE2LM5CG | N-Channel Power MOSFET
IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPDD60R102G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
OptiMOS™ power MOSFETs 150 V in PQFN 5x6 mm2 Source-Down package with industry-leading RDS(on) .
The power MOSFET IQD063N15NM5CG 150 V comes in a PQFN 5x6 mm2 source-down package. The part offers the industry’s lowest RDS(on) of 6.3 mΩ combined with outstanding thermal performance for easy power loss management.
This enables higher system efficiency and power density for a large variety of end applications like SMPS, telecom power, server, solar, battery-powered applications, medium voltage drives, drones, robotics, light electric vehicles, and battery management systems.
Summary of Features
- Cutting edge silicon technology OptiMOS™ 150 V with outstanding FOMs
- Source-Down package with improved thermal performance and ultra-low parasitics
- Source-Down package with maximized chip/package ratio
- Source-Down package in Center-Gate footprint
Benefits
- Minimized conduction losses
- Reduced voltage overshoot
- Increased maximum current capability
- Fast switching
- Less device paralleling required
- Center-Gate footprint enables optimized parallelization
- Lowest possible RDS(on) on 5x6 mm² PCB real-estate
- Improved thermal performance for easy thermal management
- Lowest package parasitics for best switching performance
- Industry standard package
Potential Applications
- Telecom
- Server
- Drones
- Robotics
- Solar
- Low voltage drives
- Light electric vehicles
- Power tools
- Battery management system
Complimentary products
- OptiMOS™ family
- EiceDRIVER™ 1EDN family
- EiceDRIVER™ 2EDN family
- XMC™ family
- XDP™ Digital power controller
Designers who used this product also designed with
- IDL08G65C5 |
CoolSiC™ Schottky Diodes
- IQE006NE2LM5CG |
N-Channel Power MOSFET
- IPT60R050G7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPDD60R102G7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IDL08G65C5 |
CoolSiC™ Schottky Diodes
- IQE006NE2LM5CG |
N-Channel Power MOSFET
- IPT60R050G7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPDD60R102G7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IDL08G65C5 |
CoolSiC™ Schottky Diodes
- IQE006NE2LM5CG |
N-Channel Power MOSFET
- IPT60R050G7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPDD60R102G7 |
500V-950V CoolMOS™ N-Channel Power MOSFET