IPW80R290C3A is an 800 V CoolMOS® C3A superjunction MOSFET designed for automotive DC/DC converters. It is packaged in a PG-TO247-3 case and is AEC-Q101 qualified and RoHS compliant. The device has a maximum continuous drain current of 17 A at 25 °C and 11 A at 100 °C, with a drain-source on-state resistance of up to 0.29 Ω at 25 °C. It supports a peak drain current of 51 A and an avalanche energy of 670 mJ for single pulses. The thermal resistance from junction to case is 0.55 K/W, and the operating junction temperature ranges from -40 °C to 150 °C. The gate charge totals up to 117 nC, with a plateau voltage of 5.5 V. Reverse recovery time is 550 ns, and peak reverse recovery current is 51 A.
800V CoolMOS™ C3A Superjunction MOSFET power transistor IPW80R290C3A
The CoolMOS™ C3A technology was designed to meet the growing demands of higher system voltages in the area of electric vehicles, such as PHEVs and BEV.
Summary of Features
Potential Applications
| Infineon Technologies AG | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPW80R290C3A | IPW80R290C3A |
| Product Name | Automotive MOSFET | MOSFET |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.2900 ohms |