MOSFET N-Channel 650V 13A CoolMOS TO247
MOSFET N-Channel 650V 13A CoolMOS TO247
MOSFET N-Channel 650V 13A CoolMOS TO247
MOSFETs HIGH POWER_NEW Product overview: IPW65R190C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW65R190C7 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186486-IPW65R190C7
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IPW65R190 - 650V AND 700V COOLMO
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 8977630P | 8977630 | 2088-IPW65R190C7 | 1186486-IPW65R190C7 | IPW65R190C7 | IPW65R190C7 |
| Product Name | MOSFETs | MOSFETs | MOSFET Transistor | Specialized ICs - IPW65R190C7 | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247 | TO-247; To-247 | Tube | SOT3 | TO-247; TO-247-3 | |
| MOSFET Operating Mode | Enhancement | Enhancement | ||||
| Number of units in IC | 1 | |||||
| PD | 72 milliwatts | 72000 milliwatts |