The IPW65R065C7 is a 650V CoolMOS™ C7 power MOSFET designed for high-efficiency switching applications such as PFC and hard-switching PWM stages in computing, server, telecom, UPS, and solar systems. It is packaged in a PG-TO-247 case with a maximum continuous drain current of 31 A at 25°C case temperature and a pulsed drain current of 145 A. The device features a maximum on-state resistance of 65 mΩ, a total gate charge of 64 nC, and an avalanche energy of 171 mJ for single pulses. It has a thermal resistance from junction to case of 0.73 °C/W and operates within a junction temperature range of -55°C to 150°C. The product is qualified for industrial-grade applications per JEDEC standards J-STD-020 and JESD22, and is Pb-free with a halogen-free mold compound.
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range.
Summary of Features
Benefits
Potential Applications
Applications
EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs
Download Gate Driver ICs overview
Designers who used this product also designed with
1
2
MOSFETs HIGH POWER_NEW Product overview: IPW65R065C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW65R065C7 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186479-IPW65R065C7
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STW56N65DM2; SCT3060ALC11; IPW65R080CFDAXK;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPW65R065C7 | 2088-IPW65R065C7 | 1186479-IPW65R065C7 | IPW65R065C7 |
| Product Name | 500V-950V N-Channel Power MOSFET | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R065C7 | MOSFET |
| Polarity | N-Channel; N | N-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.0650 ohms | |||
| QG | 64 nC | |||
| TJ | -55 to 150 C (-67 to 302 F) |