Infineon Technologies AG 650V 17.5A MOSFET Transistor IPW65R190CFD

Description
MOSFETs N-Ch 650V 17.5A TO247-3 CoolMOS CFD2 Product overview: IPW65R190CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17.5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW65R190CFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 650V 17.5A TO247-3 CoolMOS CFD2 Product overview: IPW65R190CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17.5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW65R190CFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 17.5A MOSFET Transistor
2088-IPW65R190CFD
650V 17.5A MOSFET Transistor 2088-IPW65R190CFD
MOSFETs N-Ch 650V 17.5A TO247-3 CoolMOS CFD2 Product overview: IPW65R190CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17.5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW65R190CFD can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 17.5A TO247-3 CoolMOS CFD2 Product overview: IPW65R190CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17.5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPW65R190CFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R190CFD - 1186487-IPW65R190CFD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R190CFD
1186487-IPW65R190CFD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R190CFD 1186487-IPW65R190CFD
Manufacturer: Infineon Technologies Win Source Part Number: 1186487-IPW65R190CFD Series: CoolMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 17.5A (Tc) Family Name: IPW65R190CFD Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO247-3 Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 4.5V @ 730μA Gate Charge (Qg) (Maximum) @ Vgs: 68nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1850pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 151W (Tc) Rds On (Maximum) @ Id, Vgs: 190 mOhm @ 7.3A, 10V Alternative Parts (Cross-Reference): STW28N60M2; STW45NM60R6046FNZ1C9 ; ; Introduction Date: May 05, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186487-IPW65R190CFD
Series: CoolMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 17.5A (Tc)
Family Name: IPW65R190CFD
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-TO247-3
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 4.5V @ 730μA
Gate Charge (Qg) (Maximum) @ Vgs: 68nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1850pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 151W (Tc)
Rds On (Maximum) @ Id, Vgs: 190 mOhm @ 7.3A, 10V
Alternative Parts (Cross-Reference): STW28N60M2; STW45NM60R6046FNZ1C9; ;
Introduction Date: May 05, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistors - IPW65R190CFD - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPW65R190CFD
Transistors IPW65R190CFD
650V 17.5A 190mΩ@10V,7.3A 151W 4.5V@730uA 1 N-Channel TO-247-3 MOSFETs ROHS

650V 17.5A 190mΩ@10V,7.3A 151W 4.5V@730uA 1 N-Channel TO-247-3 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 17.5A TO247-3 CoolMOS CFD2

MOSFET N-Ch 650V 17.5A TO247-3 CoolMOS CFD2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPW65R190CFD 1186487-IPW65R190CFD IPW65R190CFD IPW65R190CFD
Product Name 650V 17.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW65R190CFD Transistors MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 151 milliwatts
Unlock Full Specs
to access all available technical data